Hubbell Incorporated Datacommunication Cabinet IR4UG

Description
14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR4UG - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR4UG
Datacommunication Cabinet IR4UG
14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
  • 14 GAUGE STEEL MATERIAL
  • 24 INCH W X 12 INCH D X 48 INCH H SIZE
  • GRAY COLOR
  • UL 508, CSA, JIC EL-1-7 APPROVAL
  • COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION
  • 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE
  • QUARTER TURN OIL TURN LATCH
  • 27 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR4UG
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details