Hubbell Incorporated Datacommunication Cabinet IR4PG

Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR4PG - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR4PG
Datacommunication Cabinet IR4PG
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 27 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 14 GAUGE STEEL MATERIAL
  • 24 INCH W X 12 INCH D X 48 INCH H SIZE
  • GRAY COLOR
  • UL 508, CSA, JIC EL-1-7 APPROVAL
  • COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE
  • QUARTER TURN OIL TURN LATCH
  • 27 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR4PG
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details