Hubbell Incorporated Datacommunication Cabinet IR3USS

Description
14 GAUGE STAINLESS STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE UL 508, UL 1863, CUL, JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING RE-BOX[R] BRAND
Datasheet
Description
14 GAUGE STAINLESS STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE UL 508, UL 1863, CUL, JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR3USS - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR3USS
Datacommunication Cabinet IR3USS
14 GAUGE STAINLESS STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE UL 508, UL 1863, CUL, JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING RE-BOX[R] BRAND
  • 14 GAUGE STAINLESS STEEL MATERIAL
  • 24 INCH W X 12 INCH D X 36 INCH H SIZE
  • UL 508, UL 1863, CUL, JIC EL-1-7 APPROVAL
  • HARSH ENVIRONMENT APPLICATION
  • WALL MOUNTING
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR3USS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details