Hubbell Incorporated Datacommunication Cabinet IR3PG

Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 20 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 20 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR3PG - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR3PG
Datacommunication Cabinet IR3PG
CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 36 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH 20 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 14 GAUGE STEEL MATERIAL
  • 24 INCH W X 12 INCH D X 36 INCH H SIZE
  • GRAY COLOR
  • UL 508, CSA, JIC EL-1-7 APPROVAL
  • COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 4U BOTTOM HINGED PATCH PANEL BRACKET, 5U EQUIPMENT MOUNTING BRACKET MOUNTING HARDWARE
  • QUARTER TURN OIL TURN LATCH
  • 20 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR3PG
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details