Hubbell Incorporated Datacommunication Cabinet IR2USS

Description
14 GAUGE STAINLESS STEEL MATERIAL 12 INCH D X 24 INCH H SIZE BRUSHED, UNPAINTED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet
Description
14 GAUGE STAINLESS STEEL MATERIAL 12 INCH D X 24 INCH H SIZE BRUSHED, UNPAINTED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR2USS - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR2USS
Datacommunication Cabinet IR2USS
14 GAUGE STAINLESS STEEL MATERIAL 12 INCH D X 24 INCH H SIZE BRUSHED, UNPAINTED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
  • 14 GAUGE STAINLESS STEEL MATERIAL
  • 12 INCH D X 24 INCH H SIZE
  • BRUSHED, UNPAINTED COLOR
  • JIC EL-1-7 APPROVAL
  • HARSH ENVIRONMENT APPLICATION
  • WALL MOUNTING
  • QUARTER TURN OIL TURN LATCH
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR2USS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details