Hubbell Wiring Device-Kellems Locking Device Receptacle IGL630-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL630-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IGL630-R
Locking Device Receptacle IGL630-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IGL630-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details