Hubbell Wiring Device-Kellems Locking Device Receptacle IGL1530-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L15-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L15-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1530-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IGL1530-R
Locking Device Receptacle IGL1530-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L15-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L15-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IGL1530-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
NEMA L6-15 Cable Mount Connector - 88030230 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-15
Standards / Certifications UL; CSA; WD 6
View Details
IP67 Watertight Plug - S31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers