Hubbell Wiring Device-Kellems Locking Device Receptacle IGL1430-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1430-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IGL1430-R
Locking Device Receptacle IGL1430-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IGL1430-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Modules - 2-6609106-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6790-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers