Hubbell Wiring Device-Kellems Locking Device Receptacle IGL1420-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1420-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IGL1420-R
Locking Device Receptacle IGL1420-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IGL1420-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details