Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices IG8310

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices - 93F6992 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
93F6992
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices 93F6992
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6992
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details