Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices IG8300

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices - 35B1289 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
35B1289
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices 35B1289
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Colour:Orange RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1289
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details