Hubbell Wiring Device-Kellems Duplex/Single Receptacle IG8300-BL

Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI
Datasheet
Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG8300-BL - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
IG8300-BL
Duplex/Single Receptacle IG8300-BL
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI

DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG8300-BL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
NEMA L5-15 Plug - 88030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
IP44 Splashproof Box Inlet - G41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers