Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices IG8200

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Colour:Orange; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Colour:Orange; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices - 35B1281 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
35B1281
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices 35B1281
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Colour:Orange; Gender:Receptacle RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Colour:Orange; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1281
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details