Hubbell Wiring Device-Kellems Surge Suppressor, 20A, 125V, Nema 5-20R; Product Range Hubbell Wiring Devices IG5362OS

Description
SURGE SUPPRESSOR, 20A, 125V, NEMA 5-20R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Orange; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 20A, 125V, NEMA 5-20R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Orange; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 20A, 125V, Nema 5-20R; Product Range Hubbell Wiring Devices - 83F5307 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 20A, 125V, Nema 5-20R; Product Range Hubbell Wiring Devices
83F5307
Surge Suppressor, 20A, 125V, Nema 5-20R; Product Range Hubbell Wiring Devices 83F5307
SURGE SUPPRESSOR, 20A, 125V, NEMA 5-20R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Orange; Connector Mounting:Panel MountRoHS Compliant: Yes

SURGE SUPPRESSOR, 20A, 125V, NEMA 5-20R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Orange; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F5307
Product Name Surge Suppressor, 20A, 125V, Nema 5-20R; Product Range Hubbell Wiring Devices
Mounting Panel MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRE.3S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details