Hubbell Wiring Device-Kellems Locking Device Receptacle IG4710

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4710 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IG4710
Locking Device Receptacle IG4710
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG4710
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers