Hubbell Wiring Device-Kellems Locking Device Receptacle IG4700

Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet
Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4700 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IG4700
Locking Device Receptacle IG4700
DUPLEX LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

DUPLEX LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG4700
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-1586585-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details