Hubbell Wiring Device-Kellems Locking Device Receptacle IG4700-WHITE

Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet
Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4700-WHITE - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IG4700-WHITE
Locking Device Receptacle IG4700-WHITE
DUPLEX LOCKING TYPE; NYLON MATERIAL; WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

DUPLEX LOCKING TYPE; NYLON MATERIAL; WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG4700-WHITE
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-110-012 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Straight Receptacle - F52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers