Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices IG4560

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 35B1257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
35B1257
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 35B1257
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1257
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products