Hubbell Wiring Device-Kellems Surge Suppression Receptacle IG420-HISP

Description
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet
Description
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HISP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
IG420-HISP
Surge Suppression Receptacle IG420-HISP
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG420-HISP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Distribution Unit with 1 IEC Appliance Inlet C14 and 4 Appliance Outlets F - 4747 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration IEC
View Details
2 suppliers
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details