Hubbell Wiring Device-Kellems Surge Suppression Receptacle IG420-HBLSP

Description
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet
Description
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HBLSP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
IG420-HBLSP
Surge Suppression Receptacle IG420-HBLSP
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG420-HBLSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details