Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices IG415

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 93F6855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
93F6855
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 93F6855
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6855
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug, 6-32 Stud Mounting - 8204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details