Hubbell Wiring Device-Kellems Duplex/Single Receptacle IG26362-HG

Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPA
Datasheet
Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG26362-HG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
IG26362-HG
Duplex/Single Receptacle IG26362-HG
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPA

DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG26362-HG
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details