Hubbell Wiring Device-Kellems Comm Style Line S&b Wired 20A Ig Dup Or Hubbell Wiring Devices IG20DR

Description
COMM STYLE LINE S&B WIRED 20A IG DUP OR
Description
COMM STYLE LINE S&B WIRED 20A IG DUP OR

Suppliers

Company
Product
Description
Supplier Links
Comm Style Line S&b Wired 20A Ig Dup Or Hubbell Wiring Devices - 93Y9178 - Newark, An Avnet Company
Chicago, IL, United States
Comm Style Line S&b Wired 20A Ig Dup Or Hubbell Wiring Devices
93Y9178
Comm Style Line S&b Wired 20A Ig Dup Or Hubbell Wiring Devices 93Y9178
COMM STYLE LINE S&B WIRED 20A IG DUP OR

COMM STYLE LINE S&B WIRED 20A IG DUP OR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y9178
Product Name Comm Style Line S&b Wired 20A Ig Dup Or Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details