Hubbell Wiring Device-Kellems Connector, Mains Socket, 15A, 125Vac, Orange; Connector Type Hubbell Wiring Devices IG15CR

Description
CONNECTOR, MAINS SOCKET, 15A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MAINS SOCKET, 15A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mains Socket, 15A, 125Vac, Orange; Connector Type Hubbell Wiring Devices - 16M8980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Socket, 15A, 125Vac, Orange; Connector Type Hubbell Wiring Devices
16M8980
Connector, Mains Socket, 15A, 125Vac, Orange; Connector Type Hubbell Wiring Devices 16M8980
CONNECTOR, MAINS SOCKET, 15A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, MAINS SOCKET, 15A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8980
Product Name Connector, Mains Socket, 15A, 125Vac, Orange; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details