Hubbell Premise Wiring Ifp Faceplate, 2 Module, White; Accessory Type Hubbell Premise Wiring IFP12W

Description
IFP FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Jacks and Audio/Video Keystone Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
IFP FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Jacks and Audio/Video Keystone Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ifp Faceplate, 2 Module, White; Accessory Type Hubbell Premise Wiring - 29H0328 - Newark, An Avnet Company
Chicago, IL, United States
Ifp Faceplate, 2 Module, White; Accessory Type Hubbell Premise Wiring
29H0328
Ifp Faceplate, 2 Module, White; Accessory Type Hubbell Premise Wiring 29H0328
IFP FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Jacks and Audio/Video Keystone Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes

IFP FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Jacks and Audio/Video Keystone Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29H0328
Product Name Ifp Faceplate, 2 Module, White; Accessory Type Hubbell Premise Wiring
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details