Hubbell Wiring Device-Kellems Ifp Face Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices IFP12OW

Description
IFP FACE PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Off White RoHS Compliant: Yes
Datasheet
Description
IFP FACE PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Off White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ifp Face Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices - 27C9960 - Newark, An Avnet Company
Chicago, IL, United States
Ifp Face Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices
27C9960
Ifp Face Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices 27C9960
IFP FACE PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Off White RoHS Compliant: Yes

IFP FACE PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C9960
Product Name Ifp Face Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details