Hubbell Incorporated Multipurpose Wall Mount Enclosure IDF24

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 24.2 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 24.2 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - IDF24 - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
IDF24
Multipurpose Wall Mount Enclosure IDF24
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 24.2 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • POWDER COATED FINISH
  • LIGHT GRAY COLOR
  • 24.2 INCH
  • 24.2 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 2 ENCLOSURE
  • HINGED COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IDF24
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24.2 inch (615 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details