Hubbell Lighting, Inc. Fluorescent Recessed Housing IBX26ICAT

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE LAMP TYPE 26 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH ENERGY STAR CERTIFIED
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE LAMP TYPE 26 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH ENERGY STAR CERTIFIED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - IBX26ICAT - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
IBX26ICAT
Fluorescent Recessed Housing IBX26ICAT
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE LAMP TYPE 26 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH ENERGY STAR CERTIFIED
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL (CANADA AND US), UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • ELECTRONIC, NPF BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3 BASE LAMP TYPE
  • 26 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • UNIVERSAL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 2-1/2 INCH
  • ENERGY STAR CERTIFIED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number IBX26ICAT
Product Name Fluorescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details