Hubbell Premise Wiring Modular Jack HXJUGY

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJUGY - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJUGY
Modular Jack HXJUGY
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-POSITION RJ61 CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • USOC CATEGORY
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Premise Wiring - 81C7488 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Premise Wiring
81C7488
Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Premise Wiring 81C7488
MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJUGY 81C7488
Product Name Modular Jack Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Premise Wiring
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Circular Connector Assemblies - CAB.M16.GYC.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers