Hubbell Premise Wiring Modular Jack HXJ6R

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL RED COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL RED COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Connector RJ45 Jack, 8P8C, Cat6, part number 29H0310, is designed for high-speed networking applications. It supports multi-gigabit Ethernet with a bandwidth exceeding 500 MHz, ensuring reliable performance with zero bit error rate for modern digital communications. This connector features a cable mount configuration and is suitable for various installations requiring robust connectivity. The product is part of the Hubbell Xcelerator series, known for its quality and performance in network wiring solutions.

Datasheet Summary
Powered by GS/AI

The Modular Connector RJ45 Jack, 8P8C, Cat6, part number 29H0310, is designed for high-speed networking applications. It supports multi-gigabit Ethernet with a bandwidth exceeding 500 MHz, ensuring reliable performance with zero bit error rate for modern digital communications. This connector features a cable mount configuration and is suitable for various installations requiring robust connectivity. The product is part of the Hubbell Xcelerator series, known for its quality and performance in network wiring solutions.

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6R - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6R
Modular Jack HXJ6R
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL RED COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • RED COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Modular Conn, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Hubbell Premise Wiring - 29H0310 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Hubbell Premise Wiring
29H0310
Modular Conn, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Hubbell Premise Wiring 29H0310
MODULAR CONN, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

MODULAR CONN, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ6R 29H0310
Product Name Modular Jack Modular Conn, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Hubbell Premise Wiring
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products