Hubbell Wiring Device-Kellems Modular Jack HXJ6OR

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ORANGE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ORANGE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6OR - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6OR
Modular Jack HXJ6OR
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ORANGE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • ORANGE COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Orange, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices - 27C9955 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Orange, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices
27C9955
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Orange, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices 27C9955
Modular jack, 6 port, socket, straight configuration, no shielding, orange, high density, compact design for high capacity multimedia application, Inc

Modular jack, 6 port, socket, straight configuration, no shielding, orange, high density, compact design for high capacity multimedia application, Inc

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ6OR 27C9955
Product Name Modular Jack Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Orange, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers