Hubbell Wiring Device-Kellems Modular Jack HXJ6EI25

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ELECTRIC IVORY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ELECTRIC IVORY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6EI25 - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6EI25
Modular Jack HXJ6EI25
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ELECTRIC IVORY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • ELECTRIC IVORY COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Jack, Hxj,cat6,8Pos,uni A/b,ei,25Pk Hubbell Wiring Devices - 93Y9037 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Hxj,cat6,8Pos,uni A/b,ei,25Pk Hubbell Wiring Devices
93Y9037
Jack, Hxj,cat6,8Pos,uni A/b,ei,25Pk Hubbell Wiring Devices 93Y9037
JACK, HXJ,CAT6,8POS,UNI A/B,EI,25PK

JACK, HXJ,CAT6,8POS,UNI A/B,EI,25PK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ6EI25 93Y9037
Product Name Modular Jack Jack, Hxj,cat6,8Pos,uni A/b,ei,25Pk Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details