Hubbell Wiring Device-Kellems Modular Jack HXJ6B

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6B - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6B
Modular Jack HXJ6B
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • BLUE COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • XCELERATOR[T], NEXTSPEED[R] BRAND
Supplier's Site Datasheet
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9952 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9952
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9952
CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ6B 27C9952
Product Name Modular Jack Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6567-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers