Hubbell Wiring Device-Kellems Modular Jack HXJ6AL25

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ALMOND COLOR 8 POSITION 8 WIRE CONFIGURATION UL 1863, UL (CANADA AND US), CSA APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND PACKAGING QUANTITY 25 PER BAG
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ALMOND COLOR 8 POSITION 8 WIRE CONFIGURATION UL 1863, UL (CANADA AND US), CSA APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND PACKAGING QUANTITY 25 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6AL25 - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6AL25
Modular Jack HXJ6AL25
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL ALMOND COLOR 8 POSITION 8 WIRE CONFIGURATION UL 1863, UL (CANADA AND US), CSA APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE XCELERATOR[T], NEXTSPEED[R] BRAND PACKAGING QUANTITY 25 PER BAG
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • ALMOND COLOR
  • 8 POSITION 8 WIRE CONFIGURATION
  • UL 1863, UL (CANADA AND US), CSA APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • XCELERATOR[T], NEXTSPEED[R] BRAND
  • PACKAGING QUANTITY 25 PER BAG
Supplier's Site Datasheet
Jack, Hxj,cat6,8Pos,uni A/b,al,25Pk Hubbell Wiring Devices - 93Y9030 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Hxj,cat6,8Pos,uni A/b,al,25Pk Hubbell Wiring Devices
93Y9030
Jack, Hxj,cat6,8Pos,uni A/b,al,25Pk Hubbell Wiring Devices 93Y9030
JACK, HXJ,CAT6,8POS,UNI A/B,AL,25PK

JACK, HXJ,CAT6,8POS,UNI A/B,AL,25PK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ6AL25 93Y9030
Product Name Modular Jack Jack, Hxj,cat6,8Pos,uni A/b,al,25Pk Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details