Hubbell Wiring Device-Kellems Modular Jack HXJ5EW

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ5EW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ5EW
Modular Jack HXJ5EW
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 5E CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9950 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9950
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9950
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ5EW 27C9950
Product Name Modular Jack Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details