Hubbell Wiring Device-Kellems Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices HXJ5EOW

Description
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9948 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9948
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9948
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C9948
Product Name Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products