Hubbell Wiring Device-Kellems Modular Jack HXJ5EGY25

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ5EGY25 - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ5EGY25
Modular Jack HXJ5EGY25
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GRAY COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 5E CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Jack, Hxj,cat5E,8Pos,uni A/b,gy,25Pk Hubbell Wiring Devices - 93Y9012 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Hxj,cat5E,8Pos,uni A/b,gy,25Pk Hubbell Wiring Devices
93Y9012
Jack, Hxj,cat5E,8Pos,uni A/b,gy,25Pk Hubbell Wiring Devices 93Y9012
JACK, HXJ,CAT5E,8POS,UNI A/B,GY,25PK

JACK, HXJ,CAT5E,8POS,UNI A/B,GY,25PK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ5EGY25 93Y9012
Product Name Modular Jack Jack, Hxj,cat5E,8Pos,uni A/b,gy,25Pk Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details