Hubbell Wiring Device-Kellems Modular Jack HXJ5EGN

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GREEN COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GREEN COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ5EGN - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ5EGN
Modular Jack HXJ5EGN
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL GREEN COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • GREEN COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 5E CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9945 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9945
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9945
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJ5EGN 27C9945
Product Name Modular Jack Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details