Hubbell Wiring Device-Kellems Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices HXJ5EB

Description
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9942 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9942
Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9942
CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT5E MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C9942
Product Name Cat5E Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers