Hubbell Incorporated Modular Jack HXJ3W

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ3W - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ3W
Modular Jack HXJ3W
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL WHITE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 3 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number HXJ3W
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details