Hubbell Incorporated Modular Jack HXJ3B

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ3B - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ3B
Modular Jack HXJ3B
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLUE COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • BLUE COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 3 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number HXJ3B
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Push-in bulkhead connector - NPQH-H-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details