Hubbell Incorporated Individual Cable Tubing HSY34T48PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.38 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.38 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSY34T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSY34T48PF
Individual Cable Tubing HSY34T48PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.38 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • YELLOW COLOR
  • 4 FT
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.38 INCH MAX. RECOVERED DIAMETER
  • 1 TO 3/0 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSY34T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details