Hubbell Incorporated Individual Cable Tubing HSY200T48PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSY200T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSY200T48PF
Individual Cable Tubing HSY200T48PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • YELLOW COLOR
  • 4 FT
  • 2 INCH MIN. EXPANDED DIAMETER
  • 1 INCH MAX. RECOVERED DIAMETER
  • 250 TO 500 KCMIL CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.18 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSY200T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details