Hubbell Incorporated Individual Cable Tubing HSR18T300PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL RED COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL RED COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSR18T300PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSR18T300PF
Individual Cable Tubing HSR18T300PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL RED COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • RED COLOR
  • 25 FT
  • 0.12 INCH MIN. EXPANDED DIAMETER
  • 0.06 INCH MAX. RECOVERED DIAMETER
  • 18 TO 14 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSR18T300PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details