Hubbell Incorporated Individual Cable Tubing HSR112FR

Description
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
Datasheet
Description
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSR112FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSR112FR
Individual Cable Tubing HSR112FR
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
  • HEAT TYPE
  • FLAME RETARDANT PVC MATERIAL
  • RED COLOR
  • 25 FT
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSR112FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 049094-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 137412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details