Hubbell Incorporated Individual Cable Tubing HSG100T48PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL GREEN COLOR 4 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL GREEN COLOR 4 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSG100T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSG100T48PF
Individual Cable Tubing HSG100T48PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL GREEN COLOR 4 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • GREEN COLOR
  • 4 FT
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 300 KCMIL CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.18 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSG100T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2417371 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details