Hubbell Incorporated Individual Cable Tubing HSC38FR250

Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC38FR250 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC38FR250
Individual Cable Tubing HSC38FR250
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 250 FT
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC38FR250
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2887383 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details