Hubbell Incorporated Individual Cable Tubing HSC34FR

Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 50 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 1/0 TO 3/0 AWG (CODE), 2 TO 1/0 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet
Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 50 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 1/0 TO 3/0 AWG (CODE), 2 TO 1/0 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC34FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC34FR
Individual Cable Tubing HSC34FR
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 50 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 1/0 TO 3/0 AWG (CODE), 2 TO 1/0 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
  • FIRE RETARDANT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 50 FT
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 1/0 TO 3/0 AWG (CODE), 2 TO 1/0 AWG (FLEX) CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • VISI-SHRINK TM BRAND
  • ROHS COMPATIBLE
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC34FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details