Hubbell Incorporated Individual Cable Tubing HSC200FR

Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet
Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC200FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC200FR
Individual Cable Tubing HSC200FR
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
  • FIRE RETARDANT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 25 FT
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.045 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • VISI-SHRINK TM BRAND
  • ROHS COMPATIBLE
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC200FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Wraps - 060935-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details