Hubbell Incorporated Individual Cable Tubing HSC14FR250

Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC14FR250 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC14FR250
Individual Cable Tubing HSC14FR250
HEAT TYPE PVC MATERIAL CLEAR COLOR 250 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 250 FT
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.125 INCH MAX. RECOVERED DIAMETER
  • 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC14FR250
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details